TSE - TS EN 50525-2-22
Cables of rated voltages up to including 450 / 750 V and having cross-linked insulation - Part 14 : Cords for applications requiring high flexibility
active
| Organization: | TSE |
| Publication Date: | 22 November 2011 |
| Status: | active |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
Document History
December 27, 2012
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) ? Part 2-22: Cables for general applications ? High flexibility braided cables crosslinked elastomeric insulation
Bu standard, capraz bagli EPR yalitimli ve tekstil orgulubukulgen kablolari kapsar.
TS EN 50525-2-22
November 22, 2011
Cables of rated voltages up to including 450 / 750 V and having cross-linked insulation - Part 14 : Cords for applications requiring high flexibility
A description is not available for this item.