TSE - TS EN 61850-8-1
Communication networks and systems for power utility automation - Part 8-1: Specific communication service mapping (SCSM) - Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3
active, Most Current
| Organization: | TSE |
| Publication Date: | 21 February 2012 |
| Status: | active |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
Document History
TS EN 61850-8-1
February 21, 2012
Communication networks and systems for power utility automation - Part 8-1: Specific communication service mapping (SCSM) - Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3
A description is not available for this item.
December 2, 2004
Communication networks and systems in substations - Part 8-1: Specific communication service mapping (SCSM); Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3 (IEC 61850-8-1:2004) / Note: Endorsement notice
Bu standard sadece tehlikeli alanlar içindeki elektrik tesislerinin muayene ve bakımı ile doğrudan ilişkili faktörleri kapsar.