TSE - TS EN 61850-8-1

Communication networks and systems in substations - Part 8-1: Specific communication service mapping (SCSM); Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3 (IEC 61850-8-1:2004) / Note: Endorsement notice

inactive
Organization: TSE
Publication Date: 2 December 2004
Status: inactive
ICS Code (Data communication networks): 33.040.40
scope:

Bu standard sadece tehlikeli alanlar içindeki elektrik tesislerinin muayene ve bakımı ile doğrudan ilişkili faktörleri kapsar.

Document History

February 21, 2012
Communication networks and systems for power utility automation - Part 8-1: Specific communication service mapping (SCSM) - Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3
A description is not available for this item.
TS EN 61850-8-1
December 2, 2004
Communication networks and systems in substations - Part 8-1: Specific communication service mapping (SCSM); Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3 (IEC 61850-8-1:2004) / Note: Endorsement notice
Bu standard sadece tehlikeli alanlar içindeki elektrik tesislerinin muayene ve bakımı ile doğrudan ilişkili faktörleri kapsar.
Advertisement