TSE - TS EN 868-3
Packaging materials and systems for medical devices which are to be sterilized Part 3: Paper for use in the manufacturing of paper bags (specified in EN 8684) and in the manufacture of pouches and reels (specified in EN 868-5)- Requirements and test methods)
active
| Organization: | TSE |
| Publication Date: | 19 January 2010 |
| Status: | active |
| ICS Code (Sterilized packaging): | 11.080.30 |
Document History
November 25, 2014
Packaging materials and systems for medical devices which are to be sterilized Part 3: Paper for use in the manufacturing of paper bags (specified in EN 8684) and in the manufacture of pouches and reels (specified in EN 868-5)- Requirements and test methods)
EN 868?in bu bolumu, kullanim noktasina son olarak sterilizeedilmis tibbi cihazlarin sterilliginin korunmasi istenilen, sterilengelleme sistemleri ve/veya ambalajlama sistemleri olarakkullanilan...
TS EN 868-3
January 19, 2010
Packaging materials and systems for medical devices which are to be sterilized Part 3: Paper for use in the manufacturing of paper bags (specified in EN 8684) and in the manufacture of pouches and reels (specified in EN 868-5)- Requirements and test methods)
A description is not available for this item.
January 8, 2002
Packaging materials and systems for medical devices which are to be sterilized Part 3: Paper for use in the manufacturing of paper bags (specified in EN 8684) and in the manufacture of pouches and reels (specified in EN 868-5)- Requirements and test methods)
Bu standard, EN 868-4'te belirtilen kagit torba uretimi ile EN868-5'te belirtilen poset ve rulo uretiminde kullanilan kagit icinbelirli ozellikler ve deney metotlarini kapsar.