TSE - TS EN 868-3

Packaging materials and systems for medical devices which are to be sterilized Part 3: Paper for use in the manufacturing of paper bags (specified in EN 8684) and in the manufacture of pouches and reels (specified in EN 868-5)- Requirements and test methods)

active, Most Current
Organization: TSE
Publication Date: 25 November 2014
Status: active
ICS Code (Sterilized packaging): 11.080.30
scope:

EN 868?in bu bolumu, kullanim noktasina son olarak sterilizeedilmis tibbi cihazlarin sterilliginin korunmasi istenilen, sterilengelleme sistemleri ve/veya ambalajlama sistemleri olarakkullanilan k?git torbalarin ( EN 868-4?te belirtilen) uretiminde veposetlerin ve rulolarin(EN 868-5?te belirtilen) uretimindekullanilan kagitlar icin deney yontemleri ve degerleri kapsar.

Document History

TS EN 868-3
November 25, 2014
Packaging materials and systems for medical devices which are to be sterilized Part 3: Paper for use in the manufacturing of paper bags (specified in EN 8684) and in the manufacture of pouches and reels (specified in EN 868-5)- Requirements and test methods)
EN 868?in bu bolumu, kullanim noktasina son olarak sterilizeedilmis tibbi cihazlarin sterilliginin korunmasi istenilen, sterilengelleme sistemleri ve/veya ambalajlama sistemleri olarakkullanilan...
January 19, 2010
Packaging materials and systems for medical devices which are to be sterilized Part 3: Paper for use in the manufacturing of paper bags (specified in EN 8684) and in the manufacture of pouches and reels (specified in EN 868-5)- Requirements and test methods)
A description is not available for this item.
January 8, 2002
Packaging materials and systems for medical devices which are to be sterilized Part 3: Paper for use in the manufacturing of paper bags (specified in EN 8684) and in the manufacture of pouches and reels (specified in EN 868-5)- Requirements and test methods)
Bu standard, EN 868-4'te belirtilen kagit torba uretimi ile EN868-5'te belirtilen poset ve rulo uretiminde kullanilan kagit icinbelirli ozellikler ve deney metotlarini kapsar.
Advertisement