TSE - TS EN ISO 13297

Small craft - Electrical systems - Alternating current installations

inactive
Organization: TSE
Publication Date: 10 April 2013
Status: inactive
ICS Code (Small craft): 47.080

Document History

October 23, 2015
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for thedesign, construction and installation of low-voltage alternatingcurrent electrical systems which operate at nominal voltages ofless than...
TS EN ISO 13297
April 10, 2013
Small craft - Electrical systems - Alternating current installations
A description is not available for this item.
April 24, 2006
Small craft - Electrical systems - Alternating current installations
Bu standard, govde uzunlugu 24 metreye kadar olan kucuk tekneuzerinde, 250 V tek fazdan daha dusuk bir anma gerilim degerindecalisan alcak gerilim elektrik sistemlerinin, tasarimi, yapilisi...
November 29, 2001
Small craft - Electrical systems - Alternating current installations ISO 13297:2000
Bu standard, asansörler ve benzeri uygulamaları için kullanılan PVC yalıtımlı ve PVC kılıflı, beyan gerilimi Uo/U en çok 450/750 V olan yassı bükülgen kabloların özelliklerini kapsar.
Advertisement