TSE - TS EN ISO 13297

Small craft - Electrical systems - Alternating current installations

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Small craft): 47.080
scope:

This International Standard specifies the requirements for thedesign, construction and installation of low-voltage alternatingcurrent electrical systems which operate at nominal voltages ofless than 250 V single phase on small craft of hull length up to 24m. Additional information to be included in the owner?s manual islisted in Annex B.

Document History

TS EN ISO 13297
October 23, 2015
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for thedesign, construction and installation of low-voltage alternatingcurrent electrical systems which operate at nominal voltages ofless than...
April 10, 2013
Small craft - Electrical systems - Alternating current installations
A description is not available for this item.
April 24, 2006
Small craft - Electrical systems - Alternating current installations
Bu standard, govde uzunlugu 24 metreye kadar olan kucuk tekneuzerinde, 250 V tek fazdan daha dusuk bir anma gerilim degerindecalisan alcak gerilim elektrik sistemlerinin, tasarimi, yapilisi...
November 29, 2001
Small craft - Electrical systems - Alternating current installations ISO 13297:2000
Bu standard, asansörler ve benzeri uygulamaları için kullanılan PVC yalıtımlı ve PVC kılıflı, beyan gerilimi Uo/U en çok 450/750 V olan yassı bükülgen kabloların özelliklerini kapsar.
Advertisement