AWWA C950

Fiberglass Pressure Pipe

inactive
Buy Now
Organization: AWWA
Publication Date: 21 January 2007
Status: inactive
Page Count: 40
scope:

This standard describes the fabrication and the testing of nominal 1-in. through 156-in. (25-mm through 4,000-mm) fiberglass pipe and joining systems for use in both aboveground and belowground water systems. Service and distribution piping systems and transmission piping systems are included.

Both glass-fiber-reinforced thermosetting-resin pipe (RTRP) and glass-fiberreinforced polymer mortar pipe (RPMP) are fiberglass pipes. Epoxy-resin and polyester-resin systems are described, and commercial-grade E-type glass is specified as the glass-fiber reinforcement material in the pipe wall. Liner materials incorporated include thermosetting or thermoplastic resin, reinforced or unreinforced, with or without fillers. Pressure classes described are 50, 100, 150, 200, 250, 300, 350, 400, and 450 psig (345, 689, 1,034, 1,379, 1,724, 2,069, 2,414, 2,759, and 3,103 kPa). Stiffness classes described are 9, 18, 36, and 72 psi (62, 124, 248, and 496 kPa). This standard may be used to the extent applicable for other diameters, pressure classes, and stiffness classes. For information on design, hydraulics, and installation, refer to AWWA Manual M45, Fiberglass Pipe Design.

Purpose

The purpose of this standard is to provide the minimum requirements for fiberglass pressure pipe, including design, fabrication, and testing requirements.

Document History

April 20, 2020
Fiberglass Pressure Pipe
This standard describes the fabrication and the testing of nominal 1-in. through 156-in. (25-mm through 4,000-mm) fiberglass pipe and joining systems for use in both aboveground and belowground water...
October 1, 2013
Fiberglass Pressure Pipe
A description is not available for this item.
January 20, 2013
Fiberglass Pressure Pipe
This standard describes the fabrication and the testing of nominal 1-in. through 156-in. (25-mm through 4,000-mm) fiberglass pipe and joining systems for use in both aboveground and belowground water...
AWWA C950
January 21, 2007
Fiberglass Pressure Pipe
This standard describes the fabrication and the testing of nominal 1-in. through 156-in. (25-mm through 4,000-mm) fiberglass pipe and joining systems for use in both aboveground and belowground water...
June 17, 2001
Fiberglass Pressure Pipe
A description is not available for this item.
January 22, 1995
Fiberglass Pressure Pipe
A description is not available for this item.
June 23, 1988
Fiberglass Pressure Pipe
A description is not available for this item.
January 25, 1981
Glass-Fiber-Reinforced Thermosetting-Resin Pressure Pipe
A description is not available for this item.

References

Advertisement