AWWA - C950
Glass-Fiber-Reinforced Thermosetting-Resin Pressure Pipe
inactive
| Organization: | AWWA |
| Publication Date: | 25 January 1981 |
| Status: | inactive |
| Page Count: | 52 |
Document History
April 20, 2020
Fiberglass Pressure Pipe
This standard describes the fabrication and the testing of nominal 1-in. through 156-in. (25-mm through 4,000-mm) fiberglass pipe and joining systems for use in both aboveground and belowground water...
January 20, 2013
Fiberglass Pressure Pipe
This standard describes the fabrication and the testing of nominal 1-in. through 156-in. (25-mm through 4,000-mm) fiberglass pipe and joining systems for use in both aboveground and belowground water...
January 21, 2007
Fiberglass Pressure Pipe
This standard describes the fabrication and the testing of nominal 1-in. through 156-in. (25-mm through 4,000-mm) fiberglass pipe and joining systems for use in both aboveground and belowground water...
C950
January 25, 1981
Glass-Fiber-Reinforced Thermosetting-Resin Pressure Pipe
A description is not available for this item.