TSE - TS EN 50152-2

Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with UM above 1 kV

active, Most Current
Organization: TSE
Publication Date: 12 June 2013
Status: active
ICS Code (Electric traction equipment): 29.280
ICS Code (Switches): 29.120.40

Document History

TS EN 50152-2
June 12, 2013
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with UM above 1 kV
A description is not available for this item.
April 9, 2009
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with U<(Index)n> above 1 kV
A description is not available for this item.
April 19, 2000
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with U<(Index)m> above 1 kV
Bu standard, Unm gerilimi 1kV'den yuksek 52 kV'e kadar olan cersistemlerinde 16 2/3 Hz ve 50 Hz frekanslarinda calistirilmak uzerebina ici ve bina disi sabit tesisler icin tasarimlanan tek fazli,a.a....
Advertisement