TSE - TS EN 50152-2

Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with U<(Index)m> above 1 kV

inactive
Organization: TSE
Publication Date: 19 April 2000
Status: inactive
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280
ICS Code (Switches): 29.120.40
scope:

Bu standard, Unm gerilimi 1kV'den yuksek 52 kV'e kadar olan cersistemlerinde 16 2/3 Hz ve 50 Hz frekanslarinda calistirilmak uzerebina ici ve bina disi sabit tesisler icin tasarimlanan tek fazli,a.a. tek kutuplu ayiricilar, topraklama anahtarlari ve anahtarlara(anahtar ayiricilara ve genel maksatli anahtarlara) uygulanir.

Document History

June 12, 2013
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with UM above 1 kV
A description is not available for this item.
April 9, 2009
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with U<(Index)n> above 1 kV
A description is not available for this item.
TS EN 50152-2
April 19, 2000
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with U<(Index)m> above 1 kV
Bu standard, Unm gerilimi 1kV'den yuksek 52 kV'e kadar olan cersistemlerinde 16 2/3 Hz ve 50 Hz frekanslarinda calistirilmak uzerebina ici ve bina disi sabit tesisler icin tasarimlanan tek fazli,a.a....
Advertisement