TSE - TS EN 13555

Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections

active
Organization: TSE
Publication Date: 30 October 2014
Status: active
ICS Code (Seals for pipe and hose assemblies): 23.040.80
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This European Standard specifies the gasket parameters requiredby EN 1591-1 and provides the test procedures for establishing thevalues of these parameters. Gaskets which are wholly based uponelastomers, or based upon elastomers with only the inclusion ofparticulate fillers or particulate reinforcement, as opposed togaskets combining elastomers, fillers and fibrous reinforcement,are beyond the scope of this document. NOTE The testing proceduresgiven might be applicable to gaskets of other shapes anddimensions.

Document History

March 23, 2015
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
Bu standard, EN 1591-1 tarafindan gerekli olan contaparametrelerini kapsar ve bu parametre degerlerinin olusturulmasiicin deney islemlerini verir. Elastomerler, dolgu malzemeleri veelyaf takviyenin...
TS EN 13555
October 30, 2014
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
This European Standard specifies the gasket parameters requiredby EN 1591-1 and provides the test procedures for establishing thevalues of these parameters. Gaskets which are wholly based...
March 31, 2005
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
This standard covers the determination of resistance of paint films to fungal and mould growth.
Advertisement