TSE - TS EN 13555

Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections

active, Most Current
Organization: TSE
Publication Date: 23 March 2015
Status: active
ICS Code (Seals for pipe and hose assemblies): 23.040.80
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

Bu standard, EN 1591-1 tarafindan gerekli olan contaparametrelerini kapsar ve bu parametre degerlerinin olusturulmasiicin deney islemlerini verir. Elastomerler, dolgu malzemeleri veelyaf takviyenin birlesimi olan contalarin aksine tamamen elastomeresasli veya sadece dolgu parcacik veya takviye parcacikenkluzyonlarini bulunduran elastomer esasli contalar bu standardinkapsami disindadir. Not ? Verilen deney islemleri, diger bicim veboyutlardaki contalara uygulanabilir.

Document History

TS EN 13555
March 23, 2015
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
Bu standard, EN 1591-1 tarafindan gerekli olan contaparametrelerini kapsar ve bu parametre degerlerinin olusturulmasiicin deney islemlerini verir. Elastomerler, dolgu malzemeleri veelyaf takviyenin...
October 30, 2014
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
This European Standard specifies the gasket parameters requiredby EN 1591-1 and provides the test procedures for establishing thevalues of these parameters. Gaskets which are wholly based...
March 31, 2005
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
This standard covers the determination of resistance of paint films to fungal and mould growth.
Advertisement