TSE - TS EN 50465

Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW

active, Most Current
Organization: TSE
Publication Date: 18 February 2015
Status: active
ICS Code (Fuel cells): 27.070
ICS Code (Gas heaters): 97.100.20
scope:

Bu standard, mikro boyutlu birlesik isi ve guc cihazlarininimalati, guvenligi, amaca uygunlugu makul seviyede enerji kullanimive isaretlemesine yonelik kurallari ve deney yontemlerinikapsar.

Document History

TS EN 50465
February 18, 2015
Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW
Bu standard, mikro boyutlu birlesik isi ve guc cihazlarininimalati, guvenligi, amaca uygunlugu makul seviyede enerji kullanimive isaretlemesine yonelik kurallari ve deney yontemlerinikapsar.
April 12, 2012
Gas appliances - Fuel cell gas heating appliances -Fuel cell gas heating appliance of nominal heat input inferior or equal to 70 kW
Bu standard, asagida belirtilen sinir sartlari karsilayan,genellikle isi uretilmesi icin calistirilan yakit hucresi ileisitma icin gaz yakan cihazlarin siniflandirilmasi ve isaretlemesiile birlikte...
January 19, 2010
Gas appliances - Fuel cell gas heating appliance - Fuel cell gas heating appliance of nominal heat input inferior or equal to 70 kW
A description is not available for this item.
Advertisement