TSE - TS EN 50465

Gas appliances - Fuel cell gas heating appliance - Fuel cell gas heating appliance of nominal heat input inferior or equal to 70 kW

inactive
Organization: TSE
Publication Date: 19 January 2010
Status: inactive
ICS Code (Fuel cells): 27.070
ICS Code (Gas heaters): 97.100.20

Document History

February 18, 2015
Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW
Bu standard, mikro boyutlu birlesik isi ve guc cihazlarininimalati, guvenligi, amaca uygunlugu makul seviyede enerji kullanimive isaretlemesine yonelik kurallari ve deney yontemlerinikapsar.
April 12, 2012
Gas appliances - Fuel cell gas heating appliances -Fuel cell gas heating appliance of nominal heat input inferior or equal to 70 kW
Bu standard, asagida belirtilen sinir sartlari karsilayan,genellikle isi uretilmesi icin calistirilan yakit hucresi ileisitma icin gaz yakan cihazlarin siniflandirilmasi ve isaretlemesiile birlikte...
TS EN 50465
January 19, 2010
Gas appliances - Fuel cell gas heating appliance - Fuel cell gas heating appliance of nominal heat input inferior or equal to 70 kW
A description is not available for this item.
Advertisement