TSE - TS EN 61482-1-2
Live working - Protective clothing against the thermal hazards of an electric arc - Part 1-2: Test methods - Method 2: Determination of arc protection class of material and clothing by using a constrained and directed arc (box test)
active, Most Current
| Organization: | TSE |
| Publication Date: | 18 February 2015 |
| Status: | active |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical equipment for working in special conditions): | 29.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
This part of IEC 61482 specifies procedures to test material andgarments intended for use in heat and flame-resistant clothing forworkers if there is an electric arc hazard. A directed andconstrained electric arc in a test circuit is used to classifymaterial and clothing in two defined arc protection classes.
Document History
TS EN 61482-1-2
February 18, 2015
Live working - Protective clothing against the thermal hazards of an electric arc - Part 1-2: Test methods - Method 2: Determination of arc protection class of material and clothing by using a constrained and directed arc (box test)
This part of IEC 61482 specifies procedures to test material andgarments intended for use in heat and flame-resistant clothing forworkers if there is an electric arc hazard. A directed andconstrained...
January 31, 2008
Live working - Protective clothing against the thermal hazards of an electric arc - Part 1-2: Test methods - Method 2: Determination of arc protection class of material and clothing by using a constrained and directed arc (box test)
A description is not available for this item.