TSE - TS EN 61482-1-2
Live working - Protective clothing against the thermal hazards of an electric arc - Part 1-2: Test methods - Method 2: Determination of arc protection class of material and clothing by using a constrained and directed arc (box test)
inactive
| Organization: | TSE |
| Publication Date: | 31 January 2008 |
| Status: | inactive |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Protective clothing): | 13.340.10 |
Document History
February 18, 2015
Live working - Protective clothing against the thermal hazards of an electric arc - Part 1-2: Test methods - Method 2: Determination of arc protection class of material and clothing by using a constrained and directed arc (box test)
This part of IEC 61482 specifies procedures to test material andgarments intended for use in heat and flame-resistant clothing forworkers if there is an electric arc hazard. A directed andconstrained...
TS EN 61482-1-2
January 31, 2008
Live working - Protective clothing against the thermal hazards of an electric arc - Part 1-2: Test methods - Method 2: Determination of arc protection class of material and clothing by using a constrained and directed arc (box test)
A description is not available for this item.