TSE - TS IEC 60502-2

Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 2: Cables for rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)

active
Organization: TSE
Publication Date: 2 April 2015
Status: active
ICS Code (Cables): 29.060.20

Document History

January 6, 2017
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 2: Cables for rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
Bu standard, dagitim sebekeleri veya sanayi tesisleri gibi sabittesisler icin beyan gerilimi 6 kV?tan 30 kV?a kadar olanektruzyonla cekilmis kati yalitimli guc kablolarinin yapilisini,boyutlarini ve...
December 10, 2015
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 2: Cables for rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
Bu standard, dagitim sebekeleri veya sanayi tesisleri gibi sabittesisler icin beyan gerilimi 6 kV?tan 30 kV?a kadar olanektruzyonla cekilmis kati yalitimli guc kablolarinin yapilisini,boyutlarini ve...
TS IEC 60502-2
April 2, 2015
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 2: Cables for rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
A description is not available for this item.
April 24, 2007
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (U<(Index)m> = 1, 2 kV) up to 30 kV (U<(Index)m> = 36 kV) - Part 2: Cables for rated voltages from 6 kV (U<(Index)m> = 7, 2 kV) up to 30 kV (U<(Index)m> = 36 kV)
Bu standard, dagitim sebekeleri veya sanayi tesisleri gibi sabittesisler icin beyan gerilimi 6 kV?dan 30 kV?a kadar olanektruzyonla cekilmis kati yalitimli guc kablolarinin yapilisini,boyutlarini ve...
April 19, 2001
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (U<(Index)m> = 1, 2 kV) up to 30 kV (U<(Index)m> = 36 kV) - Part 2: Cables for rated voltages from 6 kV (U<(Index)m> = 7, 2 kV) up to 30 kV (U<(Index)m> = 36 kV)
Bu standard, beyan gerilimleri 1 kV olan (um=1,2 kV) 30 kV'a (um> 36 kV) kadar olan yalitimi ekstruzyonla cekilmis guc kablolarive bunlarin yardimci donanimlari Bolum 2: Beyan gerimleri 6 kV'dan(um...
Advertisement