TSE - TS IEC 60502-2

Power cables with extruded insulation and their accessories for rated voltages from 1 kV (U<(Index)m> = 1, 2 kV) up to 30 kV (U<(Index)m> = 36 kV) - Part 2: Cables for rated voltages from 6 kV (U<(Index)m> = 7, 2 kV) up to 30 kV (U<(Index)m> = 36 kV)

inactive
Organization: TSE
Publication Date: 24 April 2007
Status: inactive
ICS Code (Cables): 29.060.20
scope:

Bu standard, dagitim sebekeleri veya sanayi tesisleri gibi sabittesisler icin beyan gerilimi 6 kV?dan 30 kV?a kadar olanektruzyonla cekilmis kati yalitimli guc kablolarinin yapilisini,boyutlarini ve deney ozelliklerini kapsar.

Document History

January 6, 2017
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 2: Cables for rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
Bu standard, dagitim sebekeleri veya sanayi tesisleri gibi sabittesisler icin beyan gerilimi 6 kV?tan 30 kV?a kadar olanektruzyonla cekilmis kati yalitimli guc kablolarinin yapilisini,boyutlarini ve...
December 10, 2015
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 2: Cables for rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
Bu standard, dagitim sebekeleri veya sanayi tesisleri gibi sabittesisler icin beyan gerilimi 6 kV?tan 30 kV?a kadar olanektruzyonla cekilmis kati yalitimli guc kablolarinin yapilisini,boyutlarini ve...
April 2, 2015
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 2: Cables for rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
A description is not available for this item.
TS IEC 60502-2
April 24, 2007
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (U<(Index)m> = 1, 2 kV) up to 30 kV (U<(Index)m> = 36 kV) - Part 2: Cables for rated voltages from 6 kV (U<(Index)m> = 7, 2 kV) up to 30 kV (U<(Index)m> = 36 kV)
Bu standard, dagitim sebekeleri veya sanayi tesisleri gibi sabittesisler icin beyan gerilimi 6 kV?dan 30 kV?a kadar olanektruzyonla cekilmis kati yalitimli guc kablolarinin yapilisini,boyutlarini ve...
April 19, 2001
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (U<(Index)m> = 1, 2 kV) up to 30 kV (U<(Index)m> = 36 kV) - Part 2: Cables for rated voltages from 6 kV (U<(Index)m> = 7, 2 kV) up to 30 kV (U<(Index)m> = 36 kV)
Bu standard, beyan gerilimleri 1 kV olan (um=1,2 kV) 30 kV'a (um> 36 kV) kadar olan yalitimi ekstruzyonla cekilmis guc kablolarive bunlarin yardimci donanimlari Bolum 2: Beyan gerimleri 6 kV'dan(um...
Advertisement