NPFC - MIL-PRF-19
RESISTOR, VARIABLE, WIREWOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 31 July 2007 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This specification covers the general requirements for variable resistors having a resistance element of wirewound on an insulating strip shaped in an arc, so that a contract bears uniformly on the resistance element when adjusted by a control shaft. These resistors are capable of full load operation at an ambient temperature of +40°C and are capable of continuous operation when properly derated, at a maximum temperature of +105°C.
intended Use:
Resistors covered by this specification are intended for use in electronic equipment, and are used for matching, balancing, and adjusting circuit variables in computers, telemetering... View More
Document History