NPFC - MIL-R-19

RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 23 June 1967
Status: inactive
Page Count: 32
scope:

This specification covers the general requirements for variable resistors having a resistance element of wire, wound on an insulating strip shaped in an arc, so that a contact bears uniformly on the resistance element when adjusted by a control shaft. These resistors are capable of full-load operation at an ambient temperature of 40°C and are suitable for continuous operation when properly derated at any ambient temperature up to 105°C.

The type designation shall be in the following form, and as specified (see 3.1 and 6.1 ):

The style is identified by the two-letter symbol "RA" followed by a two-digit number; the letters identify low-operating-temperature, wire-wound, variable resistors and the number identifies the size and power rating.

The type of bushing is identified by a single letter in accordance with table I. TABLE I. Type of bushing.

Symbol Bushing ----------------------------------- N - - - Standard L - - - Locking S - - - Shaft and panel seal (standard) T - - - Shaft and panel seal (locking)

The type of an attached switch or absence of a switch is identified by a single letter in accordance with table II. TABLE II. Switch.

Symbol Switch -------------------------------------------- A - - - - No switch B1/--- Single-pole, single-throw switch which is actuated to the on position at the start of clockwise rota- tion 1/For replacement purposes only, not for new design.

The operating-shaft styles and lengths are identified by a two letter symbol; the first letter indicates operating-shaft style in accordance with table III, and the second letter indicates operating-shaft length as specified (see 3.1). TABLE III. Style of operating shaft.

Symbol Shaft ------------------------- S - - - - - Slotted

The nominal total resistance value expressed in ohms is identified by a three-digit number; the first two digits represent significant figures and the last digit specifies the number of zeros to follow. When fractional values of an ohm are required, the letter "R" shall be substituted for one of the significant digits to represent the decimal point, and the succeeding digits of the group shall represent significant figures; e.g., 3R0 signifies 3.0 ohms.

The resistance characteristic is identified by a single letter in accordance with table IV. TABLE IV. Resistance characteristic.

Symbol Resistance taper Resistance tolerance (see figures 2 and 3) -------------------------------------------------------------- Percent (±) A - - A 10 C - - C 10 E - - F 10

The type designation RA20NASK502A signifies:

RA20 - A 2-watt, low-operating temperature, wire-wound, variable resistor of the dimensions specified (see 3.22). N - Standard ⅜-inch bushing. A - No switch. SK - Slotted shaft 2 ½ inches long. 502 - Nominal total resistance value of 5,000 ohms. A - Linear taper with resistance tolerance of ±10 percent.

Document History

January 5, 2022
RESISTOR, VARIABLE, WIREWOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
February 3, 2017
RESISTOR, VARIABLE, WIREWOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
Resistors covered by this specification are intended for use in electronic equipment, and are used for matching, balancing, and adjusting circuit variables in computers, telemetering equipment, and...
May 22, 2013
RESISTOR, VARIABLE, WIREWOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
Resistors covered by this specification are intended for use in electronic equipment, and are used for matching, balancing, and adjusting circuit variables in computers, telemetering equipment, and...
February 15, 2008
RESISTOR, VARIABLE, WIREWOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
Resistors covered by this specification are intended for use in electronic equipment, and are used for matching, balancing, and adjusting circuit variables in computers, telemetering equipment, and...
July 31, 2007
RESISTOR, VARIABLE, WIREWOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
Resistors covered by this specification are intended for use in electronic equipment, and are used for matching, balancing, and adjusting circuit variables in computers, telemetering equipment, and...
May 10, 2002
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
June 11, 1999
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
Resistors covered by this specification are intended for use in electronic equipment, and are used for matching, balancing, and adjusting circuit variables in computers, telemetering equipment, and...
June 19, 1998
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
October 24, 1997
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
March 15, 1996
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
November 9, 1994
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
This specification covers the general requirements for variable resistors having a resistance element of wire, wound on an insulating strip shaped in an arc, so that a contact bears uniformly on the...
April 27, 1972
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
February 21, 1970
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
March 18, 1968
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-R-19
June 23, 1967
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
This specification covers the general requirements for variable resistors having a resistance element of wire, wound on an insulating strip shaped in an arc, so that a contact bears uniformly on the...
January 6, 1959
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
November 9, 1956
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
July 18, 1955
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
May 18, 1953
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
October 16, 1952
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
May 22, 1952
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
March 20, 1952
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
January 12, 1949
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.
July 31, 1944
RESISTOR, VARIABLE, WIRE-WOUND (LOW OPERATING TEMPERATURE), GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement