CENELEC - EN 60793-1-47
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
inactive
| Organization: | CENELEC |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
February 1, 2018
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
This part of IEC 60793 establishes uniform requirements for measuring the macrobending loss of single-mode fibres (class B) at 1 550 nm or 1 625 nm, category A1 multimode fibres at 850 nm or 1 300...
June 1, 2009
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
A description is not available for this item.
EN 60793-1-47
June 1, 2007
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
A description is not available for this item.
February 1, 2002
Optical Fibres Part 1-47: Measurement Methods and Test Procedures - Macrobending Loss
A description is not available for this item.