CENELEC - EN 60793-1-47

Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss

inactive
Organization: CENELEC
Publication Date: 1 June 2009
Status: inactive
Page Count: 22
ICS Code (Fibres and cables): 33.180.10

Document History

February 1, 2018
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
This part of IEC 60793 establishes uniform requirements for measuring the macrobending loss of single-mode fibres (class B) at 1 550 nm or 1 625 nm, category A1 multimode fibres at 850 nm or 1 300...
EN 60793-1-47
June 1, 2009
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
A description is not available for this item.
June 1, 2007
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
A description is not available for this item.
February 1, 2002
Optical Fibres Part 1-47: Measurement Methods and Test Procedures - Macrobending Loss
A description is not available for this item.

References

Advertisement