TSE - TS 61-26
Screw threads ? ISO general purpose, metric ? Part 26: Fine pitch threads with preferred tolerance classes ? Limits of sizes for nominal thread diameters of 182 mm to 250 mm
active, Most Current
| Organization: | TSE |
| Publication Date: | 27 May 2016 |
| Status: | active |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
Bu standard, TS ISO 68-1'de belirtilen temel profile sahip genelamacli ISO metrik vida dislerine uygulanir. Bu standard; anmacaplari 182 mm ila 250 mm olan, en cok kullanilan (tercih edilen)tolerans siniflarina gore belirlenmis ince adimli vida disleri icinsinir olculerini kapsar.
Document History
TS 61-26
May 27, 2016
Screw threads ? ISO general purpose, metric ? Part 26: Fine pitch threads with preferred tolerance classes ? Limits of sizes for nominal thread diameters of 182 mm to 250 mm
Bu standard, TS ISO 68-1'de belirtilen temel profile sahip genelamacli ISO metrik vida dislerine uygulanir. Bu standard; anmacaplari 182 mm ila 250 mm olan, en cok kullanilan (tercih edilen)tolerans...
April 19, 1994
Fasteners-ISO metric Screw Threads-Section:26, Limits of Sizes For Fine Screw Threads Withing The Range 182 to 250 mm Nominal Diameter, Together With The Commonly Used Tolerance Classes
Bu standard, profili TS 61-20'ye uygun, TS 61-15 de verilenkucuk capin en kucuk degeri icin dis dibi yuvarlakligi R min=0,125P=H/7 ve en buyuk degeri icin dis dibi yuvarlakligi R=0,144 P=H/6seklinde...