TSE - TS 61-26
Fasteners-ISO metric Screw Threads-Section:26, Limits of Sizes For Fine Screw Threads Withing The Range 182 to 250 mm Nominal Diameter, Together With The Commonly Used Tolerance Classes
inactive
| Organization: | TSE |
| Publication Date: | 19 April 1994 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Bu standard, profili TS 61-20'ye uygun, TS 61-15 de verilenkucuk capin en kucuk degeri icin dis dibi yuvarlakligi R min=0,125P=H/7 ve en buyuk degeri icin dis dibi yuvarlakligi R=0,144 P=H/6seklinde tayin edilen anma caplari 182 mm-250 mm olan ince adimliISO metrik vidalar (icin en cok kullanilan tolerans siniflarinagore.....
Document History
May 27, 2016
Screw threads ? ISO general purpose, metric ? Part 26: Fine pitch threads with preferred tolerance classes ? Limits of sizes for nominal thread diameters of 182 mm to 250 mm
Bu standard, TS ISO 68-1'de belirtilen temel profile sahip genelamacli ISO metrik vida dislerine uygulanir. Bu standard; anmacaplari 182 mm ila 250 mm olan, en cok kullanilan (tercih edilen)tolerans...
TS 61-26
April 19, 1994
Fasteners-ISO metric Screw Threads-Section:26, Limits of Sizes For Fine Screw Threads Withing The Range 182 to 250 mm Nominal Diameter, Together With The Commonly Used Tolerance Classes
Bu standard, profili TS 61-20'ye uygun, TS 61-15 de verilenkucuk capin en kucuk degeri icin dis dibi yuvarlakligi R min=0,125P=H/7 ve en buyuk degeri icin dis dibi yuvarlakligi R=0,144 P=H/6seklinde...