TSE - TS EN 2859

Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 ?C

active
Organization: TSE
Publication Date: 12 October 2006
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

June 5, 2012
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated, metric series - Classification: 1 100 MPa (at ambient temperature) / 235 ?C
Bu standard, normal alti kose basli, siki toleransli, normalgovdeye sahip, kisa disli, alasimli celikten yapilmis, kadmiyumkaplamali, metrik seriden civatalarin ozelliklerini kapsar.Siniflandirma :...
TS EN 2859
October 12, 2006
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 ?C
A description is not available for this item.
April 20, 2004
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 ░C
Bu standard, normal altigen basli, dar tolerans normal govdeli,kisa vida disli, celik alasimindan mam?l kadmiyum kaplanmiscivatalarin karakteristiklerini kapsar.
September 3, 1996
Aerospace series-Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated-Classification: 1100 MPa (at ambient temperature)/235 C
A description is not available for this item.
Advertisement