TSE - TS EN 2859
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 ░C
inactive
| Organization: | TSE |
| Publication Date: | 20 April 2004 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
Bu standard, normal altigen basli, dar tolerans normal govdeli,kisa vida disli, celik alasimindan mam?l kadmiyum kaplanmiscivatalarin
Document History
June 5, 2012
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated, metric series - Classification: 1 100 MPa (at ambient temperature) / 235 ?C
Bu standard, normal alti kose basli, siki toleransli, normalgovdeye sahip, kisa disli, alasimli celikten yapilmis, kadmiyumkaplamali, metrik seriden civatalarin ozelliklerini kapsar.Siniflandirma :...
October 12, 2006
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 ?C
A description is not available for this item.
TS EN 2859
April 20, 2004
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 ░C
Bu standard, normal altigen basli, dar tolerans normal govdeli,kisa vida disli, celik alasimindan mam?l kadmiyum kaplanmiscivatalarin karakteristiklerini kapsar.
September 3, 1996
Aerospace series-Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated-Classification: 1100 MPa (at ambient temperature)/235 C
A description is not available for this item.