TSE - TS EN 50401
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public human exposure to radio frequency electromagnetic fields, when put into service
| Organization: | TSE |
| Publication Date: | 9 April 2009 |
| Status: | active |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
Bu mamul standardi, Madde 3?te tarif edilen, 110 MHz il? 40 GHzfrekans araliginda calisan baz istasyonlarini kapsar. Bu standardinamaci, bu tip mamulun, genel halkin erisiminin oldugu 100 kHz il?40 GHz frekans araligindaki radyo frekansi elektromanyetikalanl
Document History