TSE - TS EN 50401/A1
Product standard to demonstrate the compliance of fixed equipment forradio transmission (110 MHz - 40 GHz) intended for use in wirelesstelecommnication networks with the basic restrictions or the referencelevels related to general public exposure to radio frequencyelectromagnetic fields, when put into service
active, Most Current
| Organization: | TSE |
| Publication Date: | 8 March 2012 |
| Status: | active |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
TS EN 50401/A1
March 8, 2012
Product standard to demonstrate the compliance of fixed equipment forradio transmission (110 MHz - 40 GHz) intended for use in wirelesstelecommnication networks with the basic restrictions or the referencelevels related to general public exposure to radio frequencyelectromagnetic fields, when put into service
A description is not available for this item.
April 9, 2009
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public human exposure to radio frequency electromagnetic fields, when put into service
Bu mamul standardi, Madde 3?te tarif edilen, 110 MHz il? 40 GHzfrekans araliginda calisan baz istasyonlarini kapsar. Bu standardinamaci, bu tip mamulun, genel halkin erisiminin oldugu 100 kHz il?40...
March 13, 2007
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public human exposure to radio frequency electromagnetic fields, when put into service
A description is not available for this item.