TSE - TS EN 13631-1

Explosives for civil uses - High explosives - Part 1: Requirements

active, Most Current
Organization: TSE
Publication Date: 19 March 2009
Status: active
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

Bu standard, sivil amacli kullanimlar icin yuksek infil?klipatlayicilarin bu standardda atif yapilan standardlarda verilendeney metotlarina tabi tutulmasi durumundaki kurallaritanimlar.

Document History

TS EN 13631-1
March 19, 2009
Explosives for civil uses - High explosives - Part 1: Requirements
Bu standard, sivil amacli kullanimlar icin yuksek infil?klipatlayicilarin bu standardda atif yapilan standardlarda verilendeney metotlarina tabi tutulmasi durumundaki kurallaritanimlar.
September 27, 2005
Explosives for civil uses - High explosives - Part 1: Requirements
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
Advertisement