TSE - TS EN 13631-1
Explosives for civil uses - High explosives - Part 1: Requirements
active
| Organization: | TSE |
| Publication Date: | 27 September 2005 |
| Status: | active |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
March 19, 2009
Explosives for civil uses - High explosives - Part 1: Requirements
Bu standard, sivil amacli kullanimlar icin yuksek infil?klipatlayicilarin bu standardda atif yapilan standardlarda verilendeney metotlarina tabi tutulmasi durumundaki kurallaritanimlar.
TS EN 13631-1
September 27, 2005
Explosives for civil uses - High explosives - Part 1: Requirements
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...