DS/EN 60079-6

Explosive atmospheres – Part 6: Equipment protection by oil immersion "o"

inactive
Organization: DS
Publication Date: 15 June 2007
Status: inactive
Page Count: 26
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 specifies the requirements for the construction and testing of oilimmersed electrical equipment, oil-immersed parts of electrical equipment and Ex components in the type of protection oil immersion "o", intended for use in explosive gas atmospheres. NOTE - Type of protection oil immersion "o" provides equipment protection level (EPL) Gb. For further information, see Annex A. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence. This standard is applicable to electrical equipment, parts of electrical equipment, and Ex components which, in the absence of oil immersion, are not ignition capable in normal operation as determined by IEC 60079-15 or IEC 60079-11.

Document History

January 9, 2016
Explosive atmospheres - Part 6: Equipment protection by liquid immersion "o"
IEC 60079-6:2015 specifies the requirements for the design, construction, testing and marking of Ex Equipment and Ex Components with type of protection liquid immersion "o" intended for use in...
DS/EN 60079-6
June 15, 2007
Explosive atmospheres – Part 6: Equipment protection by oil immersion "o"
This part of IEC 60079 specifies the requirements for the construction and testing of oilimmersed electrical equipment, oil-immersed parts of electrical equipment and Ex components in the type of...
Explosive atmospheres – Part 6: Equipment protection by liquid immersion "o"
IEC 60079-6:2015 specifies the requirements for the design, construction, testing and marking of Ex Equipment and Ex Components with type of protection liquid immersion "o" intended for use in...
Explosive atmospheres – Part 6: Equipment protection by liquid immersion "o"
IEC 60079-6:2015 specifies the requirements for the design, construction, testing and marking of Ex Equipment and Ex Components with type of protection liquid immersion "o" intended for use in...
Explosive atmospheres - Part 6: Equipment protection by liquid immersion "o"
A description is not available for this item.
Explosive atmospheres - Part 6: Equipment protection by liquid immersion "o"
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of Ex Equipment and Ex Components with type of protection liquid immersion "o" intended for use in...

References

Advertisement