TSE - TS EN 4131
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature) / 425 ?C
active
| Organization: | TSE |
| Publication Date: | 19 January 2010 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
July 13, 2010
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature) / 425 ?C
A description is not available for this item.
TS EN 4131
January 19, 2010
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature) / 425 ?C
A description is not available for this item.