TSE - TS EN 4131/AC
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature) / 425 ?C
active, Most Current
| Organization: | TSE |
| Publication Date: | 13 July 2010 |
| Status: | active |
| ICS Code (Concrete and concrete products): | 91.100.30 |
Document History
TS EN 4131/AC
July 13, 2010
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature) / 425 ?C
A description is not available for this item.
January 19, 2010
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature) / 425 ?C
A description is not available for this item.