DLA - DSCC-VID-V62/04601 REV D

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 August 2007
Status: inactive
Page Count: 15
scope:

This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit buffer/driver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, an operating temperature range of - 40°C to +85°C for device type 02, and an extended operating temperature range of -55°C to +1255°C for device type 03.

Document History

June 24, 2020
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit buffer/driver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C...
January 27, 2015
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit buffer/driver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C for...
October 1, 2007
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit buffer/driver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C for...
DSCC-VID-V62/04601 REV D
August 7, 2007
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit buffer/driver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C for...
November 8, 2005
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit buffer/driver with 3-state outputs microcircuit, with an operating temperature range of −40°C to +125°C for...
August 24, 2004
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
December 8, 2003
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
October 14, 2003
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement