TSE - TS EN 50386
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
active
| Organization: | TSE |
| Publication Date: | 13 January 2011 |
| Status: | active |
| ICS Code (Bushings): | 29.080.20 |
Document History
February 13, 2014
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
A description is not available for this item.
TS EN 50386
January 13, 2011
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
A description is not available for this item.
January 28, 2004
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
Bu standard, alüminyum alaşımından yapılmış kendinden yağlamalı, flanşlı burçların özellikleri ile saftların ve yuvaların tasarım tavsiyelerini kapsar..