TSE - TS EN 50386/A1
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
active, Most Current
| Organization: | TSE |
| Publication Date: | 13 February 2014 |
| Status: | active |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
TS EN 50386/A1
February 13, 2014
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
A description is not available for this item.
January 13, 2011
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
A description is not available for this item.
January 28, 2004
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
Bu standard, alüminyum alaşımından yapılmış kendinden yağlamalı, flanşlı burçların özellikleri ile saftların ve yuvaların tasarım tavsiyelerini kapsar..