TSE - TS EN 15776

Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %

inactive
Organization: TSE
Publication Date: 22 November 2011
Status: inactive
ICS Code (Pressure vessels): 23.020.30

Document History

March 24, 2016
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
This European Standard specifies requirements for the design,material, manufacturing and testing of pressure vessels andpressure vessel parts made from materials for which details arespecified from...
TS EN 15776
November 22, 2011
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
A description is not available for this item.
Advertisement