TSE - TS EN 15776+A1

Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %

active, Most Current
Organization: TSE
Publication Date: 24 March 2016
Status: active
ICS Code (Pressure vessels): 23.020.30
scope:

This European Standard specifies requirements for the design,material, manufacturing and testing of pressure vessels andpressure vessel parts made from materials for which details arespecified from the following material standards for specific gradeswhich meet the criterion of an elongation after fracture less thanor equal to 15 %:- EN 1561:2011, Founding - Grey cast irons; - EN1563:2011, Founding - Spheroidal graphite cast irons; - EN13835:2012, Founding - Austenitic cast irons. The allowed contentof the vessel or pressure part is a fluid of group 2 only,according to the Directive 97/23/EC.

Document History

TS EN 15776+A1
March 24, 2016
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
This European Standard specifies requirements for the design,material, manufacturing and testing of pressure vessels andpressure vessel parts made from materials for which details arespecified from...
November 22, 2011
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
A description is not available for this item.
Advertisement