TSE - TS EN 60252-1
AC motor capacitors -Part 1: General -Performance, testing and rating -Safety requirements -Guidance for installation and operation
active
| Organization: | TSE |
| Publication Date: | 5 June 2012 |
| Status: | active |
| ICS Code (Paper and plastics capacitors): | 31.060.30 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
Bu standard, frekansi 100 Hz?e kadar (100 Hz d?hil ) olan birfazli sebekelerden beslenen asenkron motorlarin sargilarinabaglanmas
Document History
March 12, 2016
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation (IEC 60252-1:2010/A1:2013)
Bu standard, Alternatif akim motor kondansatorleri - Bolum 1:Genel - Performans, deneyler ve beyan degerleri ? Guvenlikkurallari ? Montaj ve kullanima yonelik kilavuz bilgilerle ilgilitadilleri...
February 13, 2014
AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
A description is not available for this item.
TS EN 60252-1
June 5, 2012
AC motor capacitors -Part 1: General -Performance, testing and rating -Safety requirements -Guidance for installation and operation
Bu standard, frekansi 100 Hz?e kadar (100 Hz d?hil ) olan birfazli sebekelerden beslenen asenkron motorlarin sargilarinabaglanmasi amaclanan motor kondansatorlerini ve uc fazli asenkronmotorlarin bir...
November 22, 2011
AC motor capacitors - Part 1: General - Performance, testing and rating- Safety requirements - Guidance for installation and operation
A description is not available for this item.