TSE - TS EN 60252-1/A1

AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation

active
Organization: TSE
Publication Date: 13 February 2014
Status: active
ICS Code (Paper and plastics capacitors): 31.060.30
ICS Code (Power capacitors): 31.060.70

Document History

March 12, 2016
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation (IEC 60252-1:2010/A1:2013)
Bu standard, Alternatif akim motor kondansatorleri - Bolum 1:Genel - Performans, deneyler ve beyan degerleri ? Guvenlikkurallari ? Montaj ve kullanima yonelik kilavuz bilgilerle ilgilitadilleri...
TS EN 60252-1/A1
February 13, 2014
AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
A description is not available for this item.
June 5, 2012
AC motor capacitors -Part 1: General -Performance, testing and rating -Safety requirements -Guidance for installation and operation
Bu standard, frekansi 100 Hz?e kadar (100 Hz d?hil ) olan birfazli sebekelerden beslenen asenkron motorlarin sargilarinabaglanmasi amaclanan motor kondansatorlerini ve uc fazli asenkronmotorlarin bir...
November 22, 2011
AC motor capacitors - Part 1: General - Performance, testing and rating- Safety requirements - Guidance for installation and operation
A description is not available for this item.
Advertisement