TSE - TS EN 3052

Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425 ?C

active, Most Current
Organization: TSE
Publication Date: 19 July 2012
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

TS EN 3052
July 19, 2012
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425 ?C
A description is not available for this item.
April 28, 2003
Aerospace series; bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated; Classification: 1100 MPa (at ambient temperature) / 425 C (Includes amendment A1: 1993)
Bu standard, sicakliga ve korozyona dayanikli celikten imaledilen, pasivasyon yapilmis dar toleransli normal govdeli, kisavidali normal alti kose basli civatalarin ozelliklerini kapsar.
Advertisement