TSE - TS EN 3052

Aerospace series; bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated; Classification: 1100 MPa (at ambient temperature) / 425 C (Includes amendment A1: 1993)

inactive
Organization: TSE
Publication Date: 28 April 2003
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20
scope:

Bu standard, sicakliga ve korozyona dayanikli celikten imaledilen, pasivasyon yapilmis dar toleransli normal govdeli, kisavidali normal alti kose basli civatalarin ozelliklerini kapsar.

Document History

July 19, 2012
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425 ?C
A description is not available for this item.
TS EN 3052
April 28, 2003
Aerospace series; bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated; Classification: 1100 MPa (at ambient temperature) / 425 C (Includes amendment A1: 1993)
Bu standard, sicakliga ve korozyona dayanikli celikten imaledilen, pasivasyon yapilmis dar toleransli normal govdeli, kisavidali normal alti kose basli civatalarin ozelliklerini kapsar.
Advertisement