TSE - TS EN ISO 1924-2

Paper and board - Determination of tensile properties - Part 2: Constant rate of elongation method (20 mm/min)

active, Most Current
Organization: TSE
Publication Date: 18 December 2013
Status: active
ICS Code (Paper and board): 85.060
scope:

Bu standard sabit bir uzama hizinda (20 mm/min) calisan birdeney makinasi kullanilarak, kagit ve kartonun cekme dayanimi,cekmedaki gerilmesi ve cekme enerji sogurmasini olcme ile ilgilibir yontemi kapsar. Bu standard ayrica cekme indisini, cekmeenerjisi sogurma indisini ve elastiklik modulunu hesaplamaylailgili esitlikleri kapsar.

Document History

TS EN ISO 1924-2
December 18, 2013
Paper and board - Determination of tensile properties - Part 2: Constant rate of elongation method (20 mm/min)
Bu standard sabit bir uzama hizinda (20 mm/min) calisan birdeney makinasi kullanilarak, kagit ve kartonun cekme dayanimi,cekmedaki gerilmesi ve cekme enerji sogurmasini olcme ile ilgilibir yontemi...
January 19, 2010
Paper and board - Determination of tensile properties - Part 2: Constant rate of elongation method
A description is not available for this item.
Advertisement