TSE - TS EN ISO 1924-2

Paper and board - Determination of tensile properties - Part 2: Constant rate of elongation method

active
Organization: TSE
Publication Date: 19 January 2010
Status: active
ICS Code (Paper and board): 85.060

Document History

December 18, 2013
Paper and board - Determination of tensile properties - Part 2: Constant rate of elongation method (20 mm/min)
Bu standard sabit bir uzama hizinda (20 mm/min) calisan birdeney makinasi kullanilarak, kagit ve kartonun cekme dayanimi,cekmedaki gerilmesi ve cekme enerji sogurmasini olcme ile ilgilibir yontemi...
TS EN ISO 1924-2
January 19, 2010
Paper and board - Determination of tensile properties - Part 2: Constant rate of elongation method
A description is not available for this item.
Advertisement