TSE - TS EN ISO 13934-1

Textiles- Tensile properties of fabrics- Part 1: Determination of maximum force and elongation at maximum force using the strip method

active, Most Current
Organization: TSE
Publication Date: 12 June 2013
Status: active
ICS Code (Textile fabrics): 59.080.30

Document History

TS EN ISO 13934-1
June 12, 2013
Textiles- Tensile properties of fabrics- Part 1: Determination of maximum force and elongation at maximum force using the strip method
A description is not available for this item.
February 12, 2002
Textiles- Tensile properties of fabrics- Part 1: Determination of maximum force and elongation at maximum force using the strip method
Bu standard, tekstil kumaslarda en buyuk kuvvetin ve en buyukkuvvet altinda boyca uzamanin serit metodu ile tayini icin birislemi kapsar.
Advertisement