TSE - TS EN ISO 13934-1

Textiles- Tensile properties of fabrics- Part 1: Determination of maximum force and elongation at maximum force using the strip method

inactive
Organization: TSE
Publication Date: 12 February 2002
Status: inactive
ICS Code (Textile fabrics): 59.080.30
scope:

Bu standard, tekstil kumaslarda en buyuk kuvvetin ve en buyukkuvvet altinda boyca uzamanin serit metodu ile tayini icin birislemi kapsar.

Document History

June 12, 2013
Textiles- Tensile properties of fabrics- Part 1: Determination of maximum force and elongation at maximum force using the strip method
A description is not available for this item.
TS EN ISO 13934-1
February 12, 2002
Textiles- Tensile properties of fabrics- Part 1: Determination of maximum force and elongation at maximum force using the strip method
Bu standard, tekstil kumaslarda en buyuk kuvvetin ve en buyukkuvvet altinda boyca uzamanin serit metodu ile tayini icin birislemi kapsar.
Advertisement