TSE - TS ISO 7720

Prevailing torque type all-metal hexagon nuts, style 2 ? Property class 9

active, Most Current
Organization: TSE
Publication Date: 7 September 2015
Status: active
ICS Code (Nuts): 21.060.20
scope:

Bu standard; M5 ila M36 (M36 dahil) vida disine sahip, vida disiM16?ya kadar (M16 dahil) olanlar icin mamul kalitesi A ve M16?danbuyuk vida disleri icin mamul kalitesi B olan ve mukavemet sinifi9, stil 2, kendinden emniyetli (tork tipi) tamamiyla metal altikosesomunlarin karakteristiklerini kapsar. Not - Somunlarin boyutlari,mw ve hen buyuk boyutlari haric olmak uzere, ISO 4033?te verilenboyutlara karsilik gelir. Diger ozelliklerin gerekli oldugunda, buozellikler mevcut bulunan standardlardan, ornegin; ISO 261, ISO724, ISO 898-2, ISO 965-2, ISO 2320 ve ISO 4759-1?densecilebilir.

Document History

TS ISO 7720
September 7, 2015
Prevailing torque type all-metal hexagon nuts, style 2 ? Property class 9
Bu standard; M5 ila M36 (M36 dahil) vida disine sahip, vida disiM16?ya kadar (M16 dahil) olanlar icin mamul kalitesi A ve M16?danbuyuk vida disleri icin mamul kalitesi B olan ve mukavemet sinifi9,...
April 2, 2015
Fasteners-Hexagon Nuts-Section:83 -Prevailing Torque Type All-Metal Hexagon Nuts, Style 2, Property Classes 9- Product Grades A and B
This International Standard specifies the characteristics ofprevailing torque type all-metal hexagon nuts, of style 2, withthreads from M5 up to and including M36, in product grade A forthreads up to...
Advertisement