TSE - TS ISO 7720
Fasteners-Hexagon Nuts-Section:83 -Prevailing Torque Type All-Metal Hexagon Nuts, Style 2, Property Classes 9- Product Grades A and B
| Organization: | TSE |
| Publication Date: | 2 April 2015 |
| Status: | active |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics ofprevailing torque type all-metal hexagon nuts, of style 2, withthreads from M5 up to and including M36, in product grade A forthreads up to and including M16, and product grade B for threadsover M16, and with property class 9. NOTE 1 The dimensions of thenuts, with the exception of the dimensions mw and hmax, correspondto those given in ISO 4033. NOTE 2 Nuts of property classes 5, 8,10 and 12 are dealt with in ISO 7042.
Document History