TSE - TS EN 50588-1

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements

active
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Transformers. Reactors): 29.180
scope:

Bu standard, orta guc transformatorleri kapsar. ?Orta guctransformatoru?, en yuksek gerilimi 1,1 kV?dan daha yuksek fakat 36kV?u asmayan ve beyan gucu 5 kVA?ya esit veya 5 kVA?dan daha yuksekancak 40 MVA?dan dusuk olan guc transformatoru anlamindadir.

Document History

December 9, 2016
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
A description is not available for this item.
TS EN 50588-1
October 23, 2015
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
Bu standard, orta guc transformatorleri kapsar. ?Orta guctransformatoru?, en yuksek gerilimi 1,1 kV?dan daha yuksek fakat 36kV?u asmayan ve beyan gucu 5 kVA?ya esit veya 5 kVA?dan daha yuksekancak 40...
Advertisement